NPFC - MIL-PRF-19500/255
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, SWITCHING, TYPES 2N2221A, 2N2221AL, 2N2222A, 2N2222AL, 2N2221AUA 2N2222AUA, 2N2221AUB, AND 2N2222AUB, JAN, JANJ, JANTX, JANTXV, JANTXVD, JANTXVH, JANTXVM, JANTXVR, JANS, JANSD, JANSH, JANSM, JANSR, JANHC, AND JANKC
| Organization: | NPFC |
| Publication Date: | 3 August 2000 |
| Status: | inactive |
| Page Count: | 24 |
scope:
This specification covers the performance requirements for NPN, silicon, switching transistors. Five levels of product assurance are provided for each encapsulated device type as specified in MIL-PRF-19500, and two levels of product assurance are provided for each unencapsulated device type. Provisions for radiation hardness assurance (RHA) to four radiation levels is provided for JANTXV and JANS product assurance levels. RHA level designators "M", "D", "R", and "H" are appended to the device prefix to identify devices, which have passed RHA requirements.
Document History