NPFC - MIL-PRF-19500/255
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, SWITCHING, TYPES 2N2221A, 2N2221AL, 2N2222A, 2N2222AL, 2N2221AUA 2N2222AUA, 2N2221AUB, AND 2N2222AUB JAN, JANTX, JANTXV, JANTXVD, JANTXVH, JANTXVM, JANTXVR, JANS, JANSD, JANSH, JANSM, JANSR, JANHC, AND JANKC
| Organization: | NPFC |
| Publication Date: | 10 August 1998 |
| Status: | inactive |
| Page Count: | 23 |
scope:
This specification covers the performance requirements for NPN, silicon, switching transistors. Four levels of product assurance are provided for each device type as specified in MIL-PRF-19500. Provisions for radiation hardness assurance (RHA) to four radiation levels is provided for JANTXV and JANS product assurance levels. RHA level designators "M", "D", "R", and "H" are appended to the device prefix to identify devices which have passed RHA requirements.
See figure 1 (similar to T0-18), figures 3 and 4 (surface mount case outlines UA and UB), and figures 5, 6, and 7 (JANHC and JANKC).
Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Commander, Defense Supply Center Columbus, ATTN: DSCC-VAT, 3990 East Broad St., Columbus, OH 43216-5000, by using the addressed Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.
Document History