NPFC - MIL-PRF-19500/255
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, SWITCHING, TYPES 2N2221A, 2N2221AL, 2N2222A, 2N2222AL, 2N2221AUA, 2N2222AUA, 2N2221AUB, AND 2N2222AUB, JAN, JANJ, JANTX, JANTXV, JANTXVD, JANTXVH, JANTXVM, JANTXVR, JANS, JANSD, JANSH, JANSM, JANSR, JANHC, JANHCM, JANHCD, JANHCR, JANHCH, JANKC, JANKCM, JANKCD, JANKCR, AND JANKCH
| Organization: | NPFC |
| Publication Date: | 20 December 2003 |
| Status: | inactive |
| Page Count: | 32 |
scope:
This specification covers the performance requirements for NPN, silicon, switching transistors. Five levels of product assurance are provided for each encapsulated device type as specified in MIL-PRF-19500, and two levels of product assurance are provided for each unencapsulated device type. Provisions for radiation hardness assurance (RHA) to four radiation levels is provided for JANTXV, JANS, JANHC, and JANKC product assurance levels. RHA level designators "M", "D", "R", and "H" are appended to the device prefix to identify devices, which have passed RHA requirements.
intended Use:
The notes specified in MIL-PRF-19500 are applicable to this specification.
Document History