CSA - CAN/CSA-C862-01
Performance of Incandescent Reflector Lamps
| Organization: | CSA |
| Publication Date: | 1 August 2001 |
| Status: | inactive |
| Page Count: | 18 |
scope:
This Standard describes testing procedures and states the performance requirements for general service incandescent reflector lamps.
This Standard includes performance requirements for
(a) wattage;
(b) lamp efficacy;
(c) centre beam intensity; and
(d) rated life.
This Standard applies to incandescent reflector lamps designed for general lighting use that have
(a) a rated wattage from 40 W up to and including 205 W;
(b) a rated voltage or voltage range that is at least partially between 110 and 130 V;
(c) an E26/24 single contact, or E26/50x39 skirted, medium screw base; and
(d) a bulb diameter > 70 mm.
This Standard does not apply to
(a) coloured lamps;
(b) lamps that
(i) are of rough (or vibration) service type and are specifically marked and marketed as rough (or vibration) service lamps;
(ii) have a lens containing at least 5% neodymium oxide;
(iii) have a coating or other containment system to retain glass fragments if the lamp is shattered, and are specifically marked and marketed as impact resistant lamps; or
(iv) contain a filter that suppresses yellow and green portions of the spectrum and are specifically marked and marketed for plant growth use;
(c) infrared heat lamps;
(d) lamps used in mines or in airfield, aircraft, automotive, marine, aquarium, terrarium, or vivarium applications;
(e) a bulb shape designated as BR as described in ANSI Standard C79.1 with
(i) a diameter of 95.25 mm (BR 30) and a rated power of < 66 watts;
(ii) a diameter of 95.25 mm (BR 30) and a rated power of 85 watts; or
(iii) a diameter of 120.65-127 mm (BR 38-40) and a rated power of < 121 watts;
(f) bowl mirror lamps (eg, silverbowl); or
(g) lamps for heat sensitive applications (ie, dichroic cool beam).
Document History