CSA - C862-01

Performance of Incandescent Reflector Lamps

inactive
Organization: CSA
Publication Date: 1 August 2001
Status: inactive
Page Count: 19
scope:

This Standard describes testing procedures and states the performance requirements for general service incandescent reflector lamps.

This Standard includes performance requirements for

(a) wattage;

(b) lamp efficacy;

(c) centre-beam intensity; and

(d) rated life.

This Standard applies to incandescent reflector lamps designed for general lighting use that have

(a) a rated wattage from 40 W up to and including 205 W;

(b) a rated voltage or voltage range that is at least partially between 100 and 130 V ;

(c) an E26/24 single contact, or E26/50x39 skirted, medium screwbase; and

(d) a bulb diameter > than 70 mm.

This Standard does not apply to

(a) coloured lamps;

(b) lamps that

(i) are of rough (or vibration) service type and are specifically marked and marketed as rough (or vibration) service lamps

(ii) have a lens containing at least 5% neodymium oxide;

(iii) have a coating or other containment system to retain glass fragments if the lamp is shattered, and are specifically marked and marketed as impact resistant lamps; or

(iv) contain a filter that suppresses yellow and green portions of the spectrum and are specifically marked and marketed for plant growth use;

(c) infrared heat lamps;

(d) lamps used in mines or in airfield, aircraft, automotive, marine, aquarium terrarium, or vivarium applications;

(e) a bulb shape designated as BR as described in ANSI Standard C79.1 with

(i) a diameter of 95.25 mm (BR 30) and a rated power of < 66 watts;

(ii) a diameter of 95.25 mm (BR 30) and a rated power of 85 watts; or

(iii) a diameter of 120.65-127 mm (BR 30-40) and a rated power of < 121 watts;

(f) bowl-mirror lamps (eg, silverbowl); or

(g) lamps for heat-sensitive application (ie, dichroic cool beam).

Document History

January 1, 2012
Performance of incandescent reflector lamps
This Standard describes testing procedures and states performance requirements for general service incandescent and tungsten halogen reflector lamps. This Standard includes performance requirements...
January 1, 2012
Performance of incandescent reflector lamps
This Standard describes testing procedures and states performance requirements for general service incandescent and tungsten halogen reflector lamps. This Standard includes performance requirements...
January 1, 2012
Performance of incandescent reflector lamps
This Standard describes testing procedures and states performance requirements for general service incandescent and tungsten halogen reflector lamps. This Standard includes performance requirements...
January 1, 2012
Performance of incandescent reflector lamps
This Standard describes testing procedures and states performance requirements for general service incandescent and tungsten halogen reflector lamps. This Standard includes performance requirements...
November 1, 2009
Performance of incandescent reflector lamps
This Standard describes testing procedures and states the performance requirements for general service incandescent and tungsten halogen reflector lamps. This Standard includes performance...
August 1, 2001
Performance of Incandescent Reflector Lamps
A description is not available for this item.
August 1, 2001
Performance of Incandescent Reflector Lamps
This Standard describes testing procedures and states the performance requirements for general service incandescent reflector lamps. This Standard includes performance requirements for (a) wattage;...
C862-01
August 1, 2001
Performance of Incandescent Reflector Lamps
This Standard describes testing procedures and states the performance requirements for general service incandescent reflector lamps. This Standard includes performance requirements for (a) wattage;...
March 1, 1995
Performance of Incandescent Reflector Lamps
This Standard describes testing procedures and states the performance requirements for incandescent reflector lamps designed for general lighting use. This Standard includes performance requirements...

References

Advertisement