DIN 3961

Tolerances for Cylindrical Gear Teeth; Bases

inactive
Buy Now
Organization: DIN
Publication Date: 1 August 1978
Status: inactive
Page Count: 12
ICS Code (Gears): 21.200
scope:

DIN 3962 Part 1 to Part 3 and DIN 3963 contain tolerances for gear teeth on cylindrical gears of module 1 to 70 mm and with reference circle diameters d up to 10 000 mm, graded in 12 gear tooth qualities. The tolerances apply regardless of the pressure angle. For checking tooth thickness and determining backlash, the working pressure angles and helix angles have to be taken into account, see DIN 3967. For d exceeding 10 000 mm tolerances can be agreed which can be calculated by using the formulae given in Section 3.5.1 and in Section 3.5.2.

In the case of racks, the tolerances for their teeth shall not exceed those for the teeth of the mating gear. If the manufacturer has no knowledge of the mating gear, he may make the rack length equal to the mating gear circumference.

Document History

DIN 3961
August 1, 1978
Tolerances for Cylindrical Gear Teeth; Bases
DIN 3962 Part 1 to Part 3 and DIN 3963 contain tolerances for gear teeth on cylindrical gears of module 1 to 70 mm and with reference circle diameters d up to 10 000 mm, graded in 12 gear tooth...

References

Advertisement