DLA - SMD-5962-89503 REV C

MICROCIRCUIT, LINEAR, CMOS, PRECISION TIMERS, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 10 May 1993
Status: inactive
Page Count: 18
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 TLC555 CMOS, precision timer, single 02 TLC556 CMOS, precision timer, dual 03 7555 CMOS, Low power, precision timer, single 04 7556 CMOS, Low power precision timer, dual 05 LMC555 CMOS, Low voltage, precision timer, single

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style C GDIP1-T14 or CDIP2-T14 14 Dual-in-line G MACY1-X8 8 Can P GDIP1-T8 or CDIP2-T8 8 Dual-in-line 2 CQCC1-N20 20 Square leadless chip carrier

The lead finish shall be as specified in MIL-M-38510. Finish Letter "X' shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Supply voltage (VDD): Device types 01-04 . . . . . . . . . . . . . . . 18 V dc Device type 05 . . . . . . . . . . . . . . . . . 15 V dc Input voltage range. . . . . . . . . . . . . . . . −0.3 V to VDD (+0.3 V) Output sink current: Device types 01 and 02 . . . . . . . . . . . . . 150 mA Device types 03 and 04 . . . . . . . . . . . . . 20 mA Device type 05 . . . . . . . . . . . . . . . . . 100 mA Output source current: Device types 01 and 02 . . . . . . . . . . . . . 15 mA Device types 03 and 04 . . . . . . . . . . . . . 0.8 mA Device type 05 . . . . . . . . . . . . . . . . . 10 mA Storage temperature range . . . . . . . . . . . . −65°C to +150°C Lead temperature (soldering, 10 seconds) . . . . . +300°C Junction temperature (TJ) . . . . . . . . . . . . +175°C Power dissipation (PD): (TA = +125°C): Device types 01-04: Cash C and 2 . . . . . . . . . . . . . . . . . 550 mW Case G . . . . . . . . . . . . . . . . . . . 23 mW Case P . . . . . . . . . . . . . . . . . . . 420 mW Device type 05: Cases C, G, P, and 2 . . . . . . . . . . . . . 550 mW Thermal resistance, junction-to-case (ΘJC): Cases C and P . . . . . . . . . . . . . . . 28°C/W Case G: Device types 01-04 . . . . . . . . . . . 70°C/W Device type 05 . . . . . . . . . . . . . 30°C/W Case 2 . . . . . . . . . . . . . . . . . 20°C/W Thermal resistance, junction-to-ambient (ΘJA): Cases C and 2 . . . . . . . . . . . . . . . 91°C/W Case G: Device types 01-04 . . . . . . . . . . . 150°C/W Device type 05 . . . . . . . . . . . . . 180°C/W Case P: Device types 01-04 . . . . . . . . . . . 119°C/W Device type 05 . . . . . . . . . . . . . 125°C/W

Supply voltage range (VDD): Device types 01-04 . . . . . . . . . . . . . . +5.0 V dc to +18.0 V dc Device type 05 . . . . . . . . . . . . . . . . +1.5 V dc to +15.0 V dc Ambient operating temperature range . . . . . . −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

January 23, 2023
MICROCIRCUIT, LINEAR, CMOS, PRECISION TIMERS, MONOLITHIC SILICON
Scope. This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
March 14, 2017
MICROCIRCUIT, LINEAR, CMOS, PRECISION TIMERS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
February 15, 2011
MICROCIRCUIT, LINEAR, CMOS, PRECISION TIMERS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
November 1, 2004
MICROCIRCUIT, LINEAR, CMOS, PRECISION TIMERS, MONOLITHIC SILICON
A description is not available for this item.
December 21, 2000
MICROCIRCUIT, LINEAR, CMOS, PRECISION TIMERS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
January 6, 1998
MICROCIRCUIT, LINEAR, CMOS, PRECISION TIMERS, MONOLITHIC SILICON
This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A. The complete PIN is as shown in the following...
October 28, 1994
MICROCIRCUIT, LINEAR, CMOS, PRECISION TIMERS, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
June 24, 1994
MICROCIRCUIT, LINEAR, CMOS, PRECISION TIMERS, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-89503 REV C
May 10, 1993
MICROCIRCUIT, LINEAR, CMOS, PRECISION TIMERS, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
January 19, 1993
MICROCIRCUIT, LINEAR, CMOS, PRECISION TIMERS, MONOLITHIC SILICON
A description is not available for this item.
November 27, 1991
MICROCIRCUIT, LINEAR, CMOS, PRECISION TIMERS, MONOLITHIC SILICON
A description is not available for this item.
December 4, 1989
MICROCIRCUIT, LINEAR, CMOS, PRECISION TIMERS, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement