scope:
This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
The complete PIN is as shown in the following example:
The device type(s) identify the circuit function as follows:
Device type Generic number Circuit function
01 TLC555 CMOS, precision timer, single
02 TLC556 CMOS, precision timer, dual
03 7555 CMOS, low power, precision timer, single
04 7556 CMOS, low power, precision timer, dual
05 LMC555 CMOS, low voltage, precision timer, single
The case outline(s) are as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style
C GDIP1-T14 or CDIP2-T14 14 Dual-in-line
G MACY1-XB 8 Can
P GDIP1-T8 or CDIP2-T8 8 Dual-in-line
2 CQCC1-N20 20 Square leadless chip carrier
The lead finish is as specified in MIL-PRF-38535, appendix A.
Supply voltage (VDD):
Device types 01-04 ........................... 18 V dc
Device type 05 ............................... 15 V dc
Input voltage range ............................ −0.3 V to VDD (+0.3 V)
Output sink current:
Device types 01 and 02 ......................... 150mA
Device types 03 and 04 ......................... 20mA
Device type 05 ................................. 100mA
Out source current:
Device types 01 and 02 ......................... 15mA
Device types 03 and 04 ......................... 0.8mA
Device type 05 ................................. 10mA
Storage temperature range ....................... −65°C to + 150°C
Lead temperature (soldering, 10 seconds) ........ +300°C
Junction temperature (TJ) ....................... +175°C
Power dissipation (PD): (TA = +125°C):
Device types 01-04:
Cases C and 2 ................................... 550 mW
Case G .......................................... 23 mW
Case P .......................................... 420 mW
Device type 05:
Cases C, G, P, and 2 ........................... 550 mW
Thermal resistance, junction-to-case (ΘJC):
Cases C and P ................................. 28°C/W
Case G:
Device types 01-04 ............................ 70°C/W
Device type 05 ................................ 30°C/W
Case 2 ......................................... 20°C/W
Thermal resistance, junction-to-ambient (ΘjA):
Cases C and 2 ................................. 91°C/W
Case G:
Device types 01-04 ............................ 150°C/W
Device type 05 ................................ 180°C/W
Case P:
Device types 01-04 ............................ 119°C/W
Device type 05 ................................ 125°C/W
Supply voltage range (VDD):
Device types O1-02 .............................. +5.0 V dc to + 15.0 V dc
Device types 03-04 .............................. +5.0 V dc to + 18.0 V dc
Device type 05 .................................. +1.5 V dc to + 15.0 V dc
Ambient operating temperature range .............. −55°C to + 125°C