DLA - SMD-5962-87729 REV D
MICROCIRCUIT, DIGITAL, ECL, 8-LINE MULTIPLEXER, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 17 August 1998 |
| Status: | inactive |
| Page Count: | 17 |
scope:
This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL- PRF-38535, appendix A.
The complete PIN is as shown in the following example:
The device type(s) identify the circuit function as follows:
Device type Generic number Circuit function 01 10H564 8-line multiplexer
The case outline(s) are as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style E GDIP1-T16 or CDIP2-T16 16 Dual-in-line F GDFP2-F16 or CDFP3-F16 16 Flat pack 2 CQCC1-N20 20 Square leadless chip carrier X CDFP4-F16 16 Flat pack
The lead finish is as specified in MIL-PRF-38535, appendix A.
Supply voltage range (VEE).................. −8.0 V dc to 0.0 V dc
Input voltage range...............
Supply voltage range (VEE).................. −5.46 V dc to −4.94 V dc
Supply voltage range (VCC).................. −0.02 V dc to +0.02 V dc or +1.98 V dc to +2.02 V dc
Ambient operating temperature range (TA).... −55°C to +125°C
Minimum high level input voltage (VIH):
TA = +25°C...............
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Document History