DLA - SMD-5962-87729 REV B

MICROCIRCUIT, DIGITAL, ECL, 8-LINE MULTIPLEXER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 10 December 1991
Status: inactive
Page Count: 15
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-SID-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 10H564 8-line multiplexer

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline E D-2 (16-lead, .840" × .310" × .200"), dual-in-line package F F-5 (16-lead, .440" × .285" × .085"), flat package 2 C-2 (20-terminal, .358" × .358" × .100"), square chip carrier package

Supply voltage range (VEE) - - - - - - - - - - - - - −8.0 V dc to 0.0 V dc Input voltage range- - - - - - - - - - - - - - - - - −5.2 V dc to 0.0 V dc Storage temperature range- - - - - - - - - - - - - - −65°C to +165°C Lead temperature (soldering, 10 seconds) - - - - - - +300°C Junction temperature (TJ)- - - - - - - - - - - - - - +165°C Maximum power dissipation (PD) - - - - - - - - - - - 446 mW Thermal resistance, junction-to-case (θJC) - - - - - See MIL-M-38510, appendix C.

Supply voltage range (VEE) - - - - - - - - - - - - - −5.46 V dc to −4.94 V dc Supply voltage range (VCC) - - - - - - - - - - - - - −0.02 V dc to +0.02 V dc or +1.98 V dc to +2.02 V dc Ambient operating temperature range (TA) - - - - - - −55°C to +125°C Minimum high level input voltage (VIH): TA = +25°C - - - - - - - - - - - - - - - - - - - - −0.780 V TA = +125°C- - - - - - - - - - - - - - - - - - - - −0.650 V TA = −55°C - - - - - - - - - - - - - - - - - - - - −0.840 V Maximum low level input voltage (VIL)- - - - - - - - −1.950 V

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

January 9, 2019
MICROCIRCUIT, DIGITAL, ECL, 8-LINE MULTIPLEXER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
May 15, 2006
MICROCIRCUIT, DIGITAL, ECL, 8-LINE MULTIPLEXER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
August 17, 1998
MICROCIRCUIT, DIGITAL, ECL, 8-LINE MULTIPLEXER, MONOLITHIC SILICON
This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL- PRF-38535, appendix A. The complete PIN is as shown in the following...
January 12, 1998
MICROCIRCUIT, DIGITAL, ECL, 8-LINE MULTIPLEXER, MONOLITHIC SILICON
This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A. The complete PIN is as shown in the following...
SMD-5962-87729 REV B
December 10, 1991
MICROCIRCUIT, DIGITAL, ECL, 8-LINE MULTIPLEXER, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-SID-883 in conjunction with compliant non-JAN devices"....
August 15, 1989
MICROCIRCUIT, DIGITAL, ECL, 8-LINE MULTIPLEXER, MONOLITHIC SILICON
A description is not available for this item.
November 24, 1987
MICROCIRCUIT, DIGITAL, ECL, 8-LINE MULTIPLEXER, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement