FORD WSS-M4D713-A4
THERMOPLASTIC POLYOLEFIN ELASTOMER (TEO), 12 % MINERAL FILLED, HIGH IMPACT MOLDING COMPOUND, PAINTABLE
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 18 January 1996 |
| Status: | inactive |
| Page Count: | 6 |
scope:
1. SCOPE
The material defined by this specification is a high impact, gouge resistant, 12 % mineral (talc) filled, rigid thermoplastic polyolefin elastomer injection molding compound. This material is not UV stabilized and requires painting to achieve acceptable weatherability.
Document History
November 10, 2006
THERMOPLASTIC POLYOLEFIN ELASTOMER (TEO) 12% MINERAL FILLED, HIGH IMPACT MOLDING COMPOUND, PAINTABLE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a high impact, gouge resistant, 12% mineral (talc) filled, rigid thermoplastic polyolefin elastomer injection molding compound. This material is not UV...
November 30, 2005
THERMOPLASTIC POLYOLEFIN ELASTOMER (TEO) 12% MINERAL FILLED, HIGH IMPACT MOLDING COMPOUND, PAINTABLE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a high impact, gouge resistant, 12% mineral (talc) filled, rigid thermoplastic polyolefin elastomer injection molding compound. This material is not UV...
FORD WSS-M4D713-A4
January 18, 1996
THERMOPLASTIC POLYOLEFIN ELASTOMER (TEO), 12 % MINERAL FILLED, HIGH IMPACT MOLDING COMPOUND, PAINTABLE
1. SCOPE The material defined by this specification is a high impact, gouge resistant, 12 % mineral (talc) filled, rigid thermoplastic polyolefin elastomer injection molding compound. This material...