FORD WSS-M4D713-A4

THERMOPLASTIC POLYOLEFIN ELASTOMER (TEO) 12% MINERAL FILLED, HIGH IMPACT MOLDING COMPOUND, PAINTABLE ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 30 November 2005
Status: inactive
Page Count: 4
scope:

The material defined by this specification is a high impact, gouge resistant, 12% mineral (talc) filled, rigid thermoplastic polyolefin elastomer injection molding compound. This material is not UV stabilized and requires painting to achieve acceptable weatherability.

Document History

November 10, 2006
THERMOPLASTIC POLYOLEFIN ELASTOMER (TEO) 12% MINERAL FILLED, HIGH IMPACT MOLDING COMPOUND, PAINTABLE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a high impact, gouge resistant, 12% mineral (talc) filled, rigid thermoplastic polyolefin elastomer injection molding compound. This material is not UV...
FORD WSS-M4D713-A4
November 30, 2005
THERMOPLASTIC POLYOLEFIN ELASTOMER (TEO) 12% MINERAL FILLED, HIGH IMPACT MOLDING COMPOUND, PAINTABLE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a high impact, gouge resistant, 12% mineral (talc) filled, rigid thermoplastic polyolefin elastomer injection molding compound. This material is not UV...
January 18, 1996
THERMOPLASTIC POLYOLEFIN ELASTOMER (TEO), 12 % MINERAL FILLED, HIGH IMPACT MOLDING COMPOUND, PAINTABLE
1. SCOPE The material defined by this specification is a high impact, gouge resistant, 12 % mineral (talc) filled, rigid thermoplastic polyolefin elastomer injection molding compound. This material...

References

Advertisement