FORD WSS-M4D713-A4
THERMOPLASTIC POLYOLEFIN ELASTOMER (TEO) 12% MINERAL FILLED, HIGH IMPACT MOLDING COMPOUND, PAINTABLE ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 10 November 2006 |
| Status: | active |
| Page Count: | 4 |
scope:
The material defined by this specification is a high impact, gouge resistant, 12% mineral (talc) filled, rigid thermoplastic polyolefin elastomer injection molding compound. This material is not UV stabilized and requires painting to achieve acceptable weatherability.
Document History
FORD WSS-M4D713-A4
November 10, 2006
THERMOPLASTIC POLYOLEFIN ELASTOMER (TEO) 12% MINERAL FILLED, HIGH IMPACT MOLDING COMPOUND, PAINTABLE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a high impact, gouge resistant, 12% mineral (talc) filled, rigid thermoplastic polyolefin elastomer injection molding compound. This material is not UV...
November 30, 2005
THERMOPLASTIC POLYOLEFIN ELASTOMER (TEO) 12% MINERAL FILLED, HIGH IMPACT MOLDING COMPOUND, PAINTABLE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a high impact, gouge resistant, 12% mineral (talc) filled, rigid thermoplastic polyolefin elastomer injection molding compound. This material is not UV...
January 18, 1996
THERMOPLASTIC POLYOLEFIN ELASTOMER (TEO), 12 % MINERAL FILLED, HIGH IMPACT MOLDING COMPOUND, PAINTABLE
1. SCOPE The material defined by this specification is a high impact, gouge resistant, 12 % mineral (talc) filled, rigid thermoplastic polyolefin elastomer injection molding compound. This material...