ISO 8673

Hexagon Nuts, Style 1, with Metric Fine Pitch Thread - Product Grades A and B

inactive
Buy Now
Organization: ISO
Publication Date: 1 January 1988
Status: inactive
ICS Code (Nuts): 21.060.20

Document History

August 1, 2023
Fasteners — Hexagon regular nuts (style 1), with fine pitch thread
This document specifies the characteristics of hexagon regular nuts (style 1), in steel and stainless steel, with metric fine pitch thread 8 mm to 39 mm, and with product grades A and B. NOTE For...
December 15, 2012
Hexagon regular nuts (style 1) with metric fine pitch thread - Product grades A and B
This International Standard specifies the geometry of hexagon nuts with nominal thread diameter from 8 mm up to and including 64 mm and the mechanical properties of hexagon regular nuts (style 1)...
August 15, 1999
Hexagon Nuts, Style 1, with Metric Fine Pitch Thread - Product Grades A and B
This International Standard specifies the characteristics of hexagon nuts, style 1, with metric fine pitch thread, with nominal thread diameters d from 8 mm up to and including 64 mm, with product...
ISO 8673
January 1, 1988
Hexagon Nuts, Style 1, with Metric Fine Pitch Thread - Product Grades A and B
A description is not available for this item.
Advertisement