ISO - 8673
Fasteners — Hexagon regular nuts (style 1), with fine pitch thread
active, Most Current
| Organization: | ISO |
| Publication Date: | 1 August 2023 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Nuts): | 21.060.20 |
scope:
This document specifies the characteristics of hexagon regular nuts (style 1), in steel and stainless steel, with metric fine pitch thread 8 mm to 39 mm, and with product grades A and B.
NOTE For nuts with sizes D > 39 mm, see Annex A.
If in certain cases other specifications are requested, property classes and stainless steel grades can be selected from ISO 898-2 or ISO 3506-2.
Document History
8673
August 1, 2023
Fasteners — Hexagon regular nuts (style 1), with fine pitch thread
This document specifies the characteristics of hexagon regular nuts (style 1), in steel and stainless steel, with metric fine pitch thread 8 mm to 39 mm, and with product grades A and B.
NOTE For...
December 15, 2012
Hexagon regular nuts (style 1) with metric fine pitch thread - Product grades A and B
This International Standard specifies the geometry of hexagon nuts with nominal thread diameter from 8 mm up to and including 64 mm and the mechanical properties of hexagon regular nuts (style 1)...
August 15, 1999
Hexagon Nuts, Style 1, with Metric Fine Pitch Thread - Product Grades A and B
This International Standard specifies the characteristics of hexagon nuts, style 1, with metric fine pitch thread, with nominal thread diameters d from 8 mm up to and including 64 mm, with product...
January 1, 1988
Hexagon Nuts, Style 1, with Metric Fine Pitch Thread - Product Grades A and B
A description is not available for this item.