ISO 8673

Hexagon Nuts, Style 1, with Metric Fine Pitch Thread - Product Grades A and B

inactive
Buy Now
Organization: ISO
Publication Date: 15 August 1999
Status: inactive
Page Count: 10
ICS Code (Nuts): 21.060.20
scope:

This International Standard specifies the characteristics of hexagon nuts, style 1, with metric fine pitch thread, with nominal thread diameters d from 8 mm up to and including 64 mm, with product grade A for sizes d up to and including 16 mm and product grade B for sizes d over 16 mm.

If, in special cases, specifications other than those listed in this International Standard are required, they should be selected from existing International Standards, for example ISO 724, ISO 898-6, ISO 965-1, ISO 3506-2 and ISO 4759-1.

Coarse thread hexagon nuts, style 1, according to ISO 4032 should be the first choice.

NOTE For hexagon nuts, style 2, with fine pitch thread, see ISO 8674.

Document History

August 1, 2023
Fasteners — Hexagon regular nuts (style 1), with fine pitch thread
This document specifies the characteristics of hexagon regular nuts (style 1), in steel and stainless steel, with metric fine pitch thread 8 mm to 39 mm, and with product grades A and B. NOTE For...
December 15, 2012
Hexagon regular nuts (style 1) with metric fine pitch thread - Product grades A and B
This International Standard specifies the geometry of hexagon nuts with nominal thread diameter from 8 mm up to and including 64 mm and the mechanical properties of hexagon regular nuts (style 1)...
ISO 8673
August 15, 1999
Hexagon Nuts, Style 1, with Metric Fine Pitch Thread - Product Grades A and B
This International Standard specifies the characteristics of hexagon nuts, style 1, with metric fine pitch thread, with nominal thread diameters d from 8 mm up to and including 64 mm, with product...
January 1, 1988
Hexagon Nuts, Style 1, with Metric Fine Pitch Thread - Product Grades A and B
A description is not available for this item.

References

Advertisement