NPFC - MIL-PRF-19500/696

SEMICONDUCTOR DEVICE, FIELD EFFECT TRANSISTOR, PLASTIC, N-CHANNEL, SILICON TYPE 2N7537, 2N7537A, JAN, JANTX

inactive
Buy Now
Organization: NPFC
Publication Date: 22 November 2001
Status: inactive
Page Count: 17
scope:

This specification covers the performance requirements for two plastic N-channel, enhancement-mode, MOSFET, power transistors. Two levels of product assurance are provided for each device type as specified in MIL-PRF-19500.

intended Use:

The notes specified in MIL-PRF-19500 are applicable to this specification.

Document History

TRANSISTOR, FIELD EFFECT, PLASTIC, N-CHANNEL, SILICON, TYPE 2N7537, 2N7537A, 2N7552, 2N7553, 2N7554, JAN AND JANTX
A description is not available for this item.
June 27, 2017
TRANSISTOR, FIELD EFFECT, PLASTIC, N-CHANNEL, SILICON, TYPE 2N7537, 2N7537A, 2N7552, 2N7553, 2N7554, JAN AND JANTX
This specification covers the performance requirements for two plastic N-channel, enhancementmode, MOSFET, power transistors. Two levels of product assurance (JAN and JANTX)are provided for each...
December 6, 2013
Semiconductor Device, Field Effect Transistor, Plastic, N-Channel, Silicon, Type 2N7537, 2N7537A, JAN and JANTX
A description is not available for this item.
February 20, 2009
SEMICONDUCTOR DEVICE, FIELD EFFECT TRANSISTOR, PLASTIC, N-CHANNEL, SILICON, TYPE 2N7537, 2N7537A, JAN AND JANTX
This specification covers the performance requirements for two plastic N-channel, enhancementmode, MOSFET, power transistors. Two levels of product assurance are provided for each device type as...
November 13, 2006
SEMICONDUCTOR DEVICE, FIELD EFFECT TRANSISTOR, PLASTIC, N-CHANNEL, SILICON TYPE 2N7537, 2N7537A, JAN, JANTX
A description is not available for this item.
MIL-PRF-19500/696
November 22, 2001
SEMICONDUCTOR DEVICE, FIELD EFFECT TRANSISTOR, PLASTIC, N-CHANNEL, SILICON TYPE 2N7537, 2N7537A, JAN, JANTX
This specification covers the performance requirements for two plastic N-channel, enhancement-mode, MOSFET, power transistors. Two levels of product assurance are provided for each device type as...

References

Advertisement