NPFC - MIL-PRF-19500/696
SEMICONDUCTOR DEVICE, FIELD EFFECT TRANSISTOR, PLASTIC, N-CHANNEL, SILICON, TYPE 2N7537, 2N7537A, JAN AND JANTX
inactive
Buy Now
| Organization: | NPFC |
| Publication Date: | 20 February 2009 |
| Status: | inactive |
| Page Count: | 23 |
scope:
This specification covers the performance requirements for two plastic N-channel, enhancementmode, MOSFET, power transistors. Two levels of product assurance are provided for each device type as specified in MIL-PRF-19500.
intended Use:
Semiconductors conforming to this specification are intended for original equipment design applications and logistic support of existing equipment.
Document History
September 26, 2022
TRANSISTOR, FIELD EFFECT, PLASTIC, N-CHANNEL, SILICON, TYPE 2N7537, 2N7537A, 2N7552, 2N7553, 2N7554, JAN AND JANTX
A description is not available for this item.
June 27, 2017
TRANSISTOR, FIELD EFFECT, PLASTIC, N-CHANNEL, SILICON, TYPE 2N7537, 2N7537A, 2N7552, 2N7553, 2N7554, JAN AND JANTX
This specification covers the performance requirements for two plastic N-channel, enhancementmode, MOSFET, power transistors. Two levels of product assurance (JAN and JANTX)are provided for each...
December 6, 2013
Semiconductor Device, Field Effect Transistor, Plastic, N-Channel, Silicon, Type 2N7537, 2N7537A, JAN and JANTX
A description is not available for this item.
MIL-PRF-19500/696
February 20, 2009
SEMICONDUCTOR DEVICE, FIELD EFFECT TRANSISTOR, PLASTIC, N-CHANNEL, SILICON, TYPE 2N7537, 2N7537A, JAN AND JANTX
This specification covers the performance requirements for two plastic N-channel, enhancementmode, MOSFET, power transistors. Two levels of product assurance are provided for each device type as...
November 13, 2006
SEMICONDUCTOR DEVICE, FIELD EFFECT TRANSISTOR, PLASTIC, N-CHANNEL, SILICON TYPE 2N7537, 2N7537A, JAN, JANTX
A description is not available for this item.
November 22, 2001
SEMICONDUCTOR DEVICE, FIELD EFFECT TRANSISTOR, PLASTIC, N-CHANNEL, SILICON TYPE 2N7537, 2N7537A, JAN, JANTX
This specification covers the performance requirements for two plastic N-channel, enhancement-mode, MOSFET, power transistors. Two levels of product assurance are provided for each device type as...