DOD - DSCC-VID-V62/05612
MICROCIRCUIT, LINEAR, 16 BIT 2.5 V TO 33.3 V/33.3 V TO 5 V LEVEL SHIFTING TRANSCEIVER WITH 3 STATE OUTPUTS, MONOLITHIC SILICON
inactive
Buy Now
| Organization: | DOD |
| Publication Date: | 19 October 2005 |
| Status: | inactive |
| Page Count: | 17 |
scope:
This drawing documents the general requirements of a high performance 16 bit 2.5 V to 3.3 V / 3.3 V to 5 V level shifting transceiver with 3-state outputs, with an operating temperature range of −40°C to +85°C for device type 01 and an operating temperature range of −55°C to +125°C for device type 02.
Document History
March 14, 2023
MICROCIRCUIT, LINEAR, 16 BIT 2.5 V TO 3.3 V / 3.3 V TO 5 V LEVEL SHIFTING TRANSCEIVER WITH 3 STATE OUTPUTS, MONOLITHIC SILICON
Scope.
This drawing documents the general requirements of a high performance 16 bit 2.5 V to 3.3 V / 3.3 V to 5 V level shifting transceiver with 3-state outputs, with an operating temperature range...
November 15, 2017
MICROCIRCUIT, LINEAR, 16 BIT 2.5 V TO 3.3 V / 3.3 V TO 5 V LEVEL SHIFTING TRANSCEIVER WITH 3 STATE OUTPUTS, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance 16 bit 2.5 V to 3.3 V / 3.3 V to 5 V level shifting transceiver with 3-state outputs, with an operating temperature range of...
April 12, 2011
MICROCIRCUIT, LINEAR, 16 BIT 2.5 V TO 3.3 V / 3.3 V TO 5 V LEVEL SHIFTING TRANSCEIVER WITH 3 STATE OUTPUTS, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance 16 bit 2.5 V to 3.3 V / 3.3 V to 5 V level shifting transceiver with 3-state outputs, with an operating temperature range of...
DSCC-VID-V62/05612
October 19, 2005
MICROCIRCUIT, LINEAR, 16 BIT 2.5 V TO 33.3 V/33.3 V TO 5 V LEVEL SHIFTING TRANSCEIVER WITH 3 STATE OUTPUTS, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance 16 bit 2.5 V to 3.3 V / 3.3 V to 5 V level shifting transceiver with 3-state outputs, with an operating temperature range of...
July 7, 2005
MICROCIRCUIT, LINEAR, 16 BIT 2.5 V TO 33.3 V/33.3 V TO 5 V LEVEL SHIFTING TRANSCEIVER WITH 3 STATE OUTPUTS, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance 16 bit 2.5 V to 3.3 V / 3.3 V to 5 V level shifting transceiver with 3-state outputs, with an operating temperature range of...