DLA - DSCC-VID-V62/05612 REV D

MICROCIRCUIT, LINEAR, 16 BIT 2.5 V TO 3.3 V / 3.3 V TO 5 V LEVEL SHIFTING TRANSCEIVER WITH 3 STATE OUTPUTS, MONOLITHIC SILICON

active, Most Current
Organization: DLA
Publication Date: 14 March 2023
Status: active
Page Count: 17
scope:

Scope.

This drawing documents the general requirements of a high performance 16 bit 2.5 V to 3.3 V / 3.3 V to 5 V level shifting transceiver with 3-state outputs, with an operating temperature range of -40ºC to +85ºC for device type 01 and an operating temperature range of -55ºC to +125ºC for device type 02.

Document History

DSCC-VID-V62/05612 REV D
March 14, 2023
MICROCIRCUIT, LINEAR, 16 BIT 2.5 V TO 3.3 V / 3.3 V TO 5 V LEVEL SHIFTING TRANSCEIVER WITH 3 STATE OUTPUTS, MONOLITHIC SILICON
Scope. This drawing documents the general requirements of a high performance 16 bit 2.5 V to 3.3 V / 3.3 V to 5 V level shifting transceiver with 3-state outputs, with an operating temperature range...
November 15, 2017
MICROCIRCUIT, LINEAR, 16 BIT 2.5 V TO 3.3 V / 3.3 V TO 5 V LEVEL SHIFTING TRANSCEIVER WITH 3 STATE OUTPUTS, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance 16 bit 2.5 V to 3.3 V / 3.3 V to 5 V level shifting transceiver with 3-state outputs, with an operating temperature range of...
April 12, 2011
MICROCIRCUIT, LINEAR, 16 BIT 2.5 V TO 3.3 V / 3.3 V TO 5 V LEVEL SHIFTING TRANSCEIVER WITH 3 STATE OUTPUTS, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance 16 bit 2.5 V to 3.3 V / 3.3 V to 5 V level shifting transceiver with 3-state outputs, with an operating temperature range of...
October 19, 2005
MICROCIRCUIT, LINEAR, 16 BIT 2.5 V TO 33.3 V/33.3 V TO 5 V LEVEL SHIFTING TRANSCEIVER WITH 3 STATE OUTPUTS, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance 16 bit 2.5 V to 3.3 V / 3.3 V to 5 V level shifting transceiver with 3-state outputs, with an operating temperature range of...
July 7, 2005
MICROCIRCUIT, LINEAR, 16 BIT 2.5 V TO 33.3 V/33.3 V TO 5 V LEVEL SHIFTING TRANSCEIVER WITH 3 STATE OUTPUTS, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance 16 bit 2.5 V to 3.3 V / 3.3 V to 5 V level shifting transceiver with 3-state outputs, with an operating temperature range of...

References

Advertisement