DLA - DSCC-VID-V62/05612 REV C
MICROCIRCUIT, LINEAR, 16 BIT 2.5 V TO 3.3 V / 3.3 V TO 5 V LEVEL SHIFTING TRANSCEIVER WITH 3 STATE OUTPUTS, MONOLITHIC SILICON
inactive
| Organization: | DLA |
| Publication Date: | 15 November 2017 |
| Status: | inactive |
| Page Count: | 17 |
scope:
This drawing documents the general requirements of a high performance 16 bit 2.5 V to 3.3 V / 3.3 V to 5 V level shifting transceiver with 3-state outputs, with an operating temperature range of -40OC to +85OC for device type 01 and an operating temperature range of -55OC to +125OC for device type 02.
Document History
March 14, 2023
MICROCIRCUIT, LINEAR, 16 BIT 2.5 V TO 3.3 V / 3.3 V TO 5 V LEVEL SHIFTING TRANSCEIVER WITH 3 STATE OUTPUTS, MONOLITHIC SILICON
Scope.
This drawing documents the general requirements of a high performance 16 bit 2.5 V to 3.3 V / 3.3 V to 5 V level shifting transceiver with 3-state outputs, with an operating temperature range...
DSCC-VID-V62/05612 REV C
November 15, 2017
MICROCIRCUIT, LINEAR, 16 BIT 2.5 V TO 3.3 V / 3.3 V TO 5 V LEVEL SHIFTING TRANSCEIVER WITH 3 STATE OUTPUTS, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance 16 bit 2.5 V to 3.3 V / 3.3 V to 5 V level shifting transceiver with 3-state outputs, with an operating temperature range of...
April 12, 2011
MICROCIRCUIT, LINEAR, 16 BIT 2.5 V TO 3.3 V / 3.3 V TO 5 V LEVEL SHIFTING TRANSCEIVER WITH 3 STATE OUTPUTS, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance 16 bit 2.5 V to 3.3 V / 3.3 V to 5 V level shifting transceiver with 3-state outputs, with an operating temperature range of...
October 19, 2005
MICROCIRCUIT, LINEAR, 16 BIT 2.5 V TO 33.3 V/33.3 V TO 5 V LEVEL SHIFTING TRANSCEIVER WITH 3 STATE OUTPUTS, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance 16 bit 2.5 V to 3.3 V / 3.3 V to 5 V level shifting transceiver with 3-state outputs, with an operating temperature range of...
July 7, 2005
MICROCIRCUIT, LINEAR, 16 BIT 2.5 V TO 33.3 V/33.3 V TO 5 V LEVEL SHIFTING TRANSCEIVER WITH 3 STATE OUTPUTS, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance 16 bit 2.5 V to 3.3 V / 3.3 V to 5 V level shifting transceiver with 3-state outputs, with an operating temperature range of...