DLA - SMD-5962-89522 REV F

MICROCIRCUIT, HYBRID, DIGITAL, DUAL CHANNEL, DRIVER-RECEIVER

inactive
Organization: DLA
Publication Date: 6 December 1995
Status: inactive
Page Count: 22
scope:

This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534.

The complete PIN shall be as shown in the following example:

The device type(s) shall identify the circuit function as follows:

Coupling transformer turns ratio Device type Generic number Circuit function transformer direct 01 NHI-1559 Dual channel, five volt, 4:7 2:5 MIL-STD-1553 transceiver 02 2453,NHI-1529 Dual channel, five volt 1:1.5 1:2.12 MIL-STD-1553 transceiver 03 NHI-1529 Dual channel, five volt 1:1.5 1:2.12 MIL-STD-1553, transceiver 04 NHI-1559 Dual channel, five volt 4:7 2:5 MIL-STD-1553, transceiver 1/ 05 CT2521 Dual channel, five volt 1:1.5 1:2.12 MIL-STD-1553, transceiver 06 FC1552921,NHI-1529 Dual channel, five volt 1:1.5 1:2.12 MIL-STD-1553, transceiver 07 FC1553923,NHI-1559 Dual channel, five volt 4:7 2:5 MIL-STD-1553, transceiver 1/ 08 3453,NHI-1529 Dual channel, five volt 1:1.5 1:2.12 MIL-STD-1553, transceiver 09 FC1553922,NHI-1529 Dual channel, five volt 1:1.5 1:2.12 MIL-STD-1553, transceiver 10 FC1553924,NHI-1559 Dual channel, five volt 4:7 2:5 MIL-STD-1553, transceiver 1/ 11 ACT-4453-001-6 Dual channel, five volt 1:1.5 1:2.12 or MIL-STD-1553, transceiver 1:1.77 1.2.5 12 ACT-4453-001-3 Dual channel, five volt 1:1.5 1:2.12 or MIL-STD-1553, transceiver 1:1.77 1:2.5

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline Letter Descriptive designator Terminals Package style X See figure 1 36 Dual-in-line Y See figure 2 36 Flat package U See figure 3 36 Flat package Z See figure 4 36 Dual-in-line

The lead finish shall be as specified in MIL-PRF-38534. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Supply voltage range . . . . . . . . . . . . . . . . −0.3 V dc to +7.0 V dc Logic input voltage range. . . . . . . . . . . . . . −0.3 V dc to +5.5 V dc Receiver differential voltage: Device types 01, 02, 04, and 08. . . . . . . . . . 10 Vp-p Device types 03 and 05 . . . . . . . . . . . . . . 40 Vp-p Device types 06, 07, 09, 10, 11, and 12. . . . . . 20 Vp-p Receiver common mode voltage: Device types 01, 02, 04, 08, 11, and 12. . . . . . ±5.0 V dc Device types 03, 05, 06, 07, 09, and 10. . . . . . ±10.0 V dc Driver peak output current: Device types 01 through 10 . . . . . . . . . . . . 800 mA Device types 11 and 12 . . . . . . . . . . . . . . 650 mA Total package power dissipation over the full operating case temperature rise (device types 11 and 12) . . . 1.3 W 2/ Power dissipation (PD): Hottest die (worse case): Device types 01-04, 06-09 and 10 . . . . . . . . 320 mW Device type 05 . . . . . . . . . . . . . . . . . 250 mW Total hybrid-standby. . . . . . . . . . . . . . . 495 mw Total hybrid-100% duty cycle: Device types 01, 02, 04, 05, and 08. . . . . . . 3.10 W Device types 03, 11, and 12. . . . . . . . . . . 0.95 W Device types 06, 07, 09, and 10. . . . . . . . . 1.55 W Storage temperature range. . . . . . . . . . . . . . −65°C to +150°C Lead temperature (soldering, 10 seconds) . . . . . . +300°C Thermal resistance, junction-to-case (ΘJC): Device types 01, 02, 04, 06, and 07-10 . . . . . . 110°C/W (hottest die) Device type 03 . . . . . . . . . . . . . . . . . . 38.6°C/W (hottest die) Device type 05 . . . . . . . . . . . . . . . . . . 60°C/W Device types 11 and 12 . . . . . . . . . . . . . . 5°C/W Thermal resistance, case-to-air (ΘCA). . . . . . . . 20°C/W Junction temperature (TJ). . . . . . . . . . . . . . +175°C

Supply voltage range . . . . . . . . . . . . . . . . +4.75 V dc to +5.5 V dc Logic input voltage range. . . . . . . . . . . . . . 0.0 V dc to +5.5 V dc Receiver differential voltage: Device types 01, 02, 04, and 08. . . . . . . . . . 4.0 Vp-p Device types 03, 05, 11, and 12. . . . . . . . . . 15.0 Vp-p Device types 06, 07, 09, and 10. . . . . . . . . . 16.0 Vp-p Receiver common-mode voltage: Device types 01, 02, 04, and 08. . . . . . . . . . ±2.5 V dc Device types 03, 05, 11, and 12. . . . . . . . . . ±5.0 V dc Device types 06, 07, 09, and 10. . . . . . . . . . ±10.0 V dc Driver peak output current . . . . . . . . . . . . . 700 mA Serial data rate . . . . . . . . . . . . . . . . . . 1.0 MHz maximum Case operating temperature range . . . . . . . . . . −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

July 15, 2020
MICROCIRCUIT, HYBRID, DIGITAL, DUAL CHANNEL, DRIVER-RECEIVER
Scope. This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the...
April 28, 2014
MICROCIRCUIT, HYBRID, DIGITAL, DUAL CHANNEL, DRIVER-RECEIVER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
February 16, 2012
MICROCIRCUIT, HYBRID, DIGITAL, DUAL CHANNEL, DRIVER-RECEIVER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
July 14, 2009
MICROCIRCUIT, HYBRID, DIGITAL, DUAL CHANNEL, DRIVER-RECEIVER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
October 24, 2008
MICROCIRCUIT, HYBRID ,DIGITAL, DUAL CHANNEL, DRIVER-RECEIVER
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
March 21, 2008
MICROCIRCUIT, HYBRID ,DIGITAL, DUAL CHANNEL, DRIVER-RECEIVER
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
May 19, 2005
MICROCIRCUIT, HYBRID, DIGITAL, DUAL CHANNEL, DRIVER-RECEIVER
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
SMD-5962-89522 REV F
December 6, 1995
MICROCIRCUIT, HYBRID, DIGITAL, DUAL CHANNEL, DRIVER-RECEIVER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534. The complete PIN shall be as shown in the following example: The device...
January 19, 1994
MICROCIRCUIT, HYBRID, DIGITAL, DUAL CHANNEL, DRIVER-RECEIVER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-H-38534. The complete PIN shall be as shown in the following example: The device...
July 7, 1992
MICROCIRCUIT, HYBRID, DIGITAL, DUAL CHANNEL, DRIVER-RECEIVER
A description is not available for this item.
March 25, 1992
MICROCIRCUIT, HYBRID, DIGITAL, DUAL CHANNEL, DRIVER-RECEIVER
A description is not available for this item.
December 18, 1990
MICROCIRCUIT, HYBRID, DIGITAL, DUAL CHANNEL, DRIVER-RECEIVER
A description is not available for this item.
April 3, 1990
MICROCIRCUIT, HYBRID, DIGITAL, DUAL CHANNEL, DRIVER-RECEIVER
A description is not available for this item.
May 8, 1989
MICROCIRCUIT, HYBRID, DIGITAL, DUAL CHANNEL, DRIVER-RECEIVER
A description is not available for this item.

References

Advertisement