DLA - SMD-5962-89522 REV E

MICROCIRCUIT, HYBRID, DIGITAL, DUAL CHANNEL, DRIVER-RECEIVER

inactive
Organization: DLA
Publication Date: 19 January 1994
Status: inactive
Page Count: 19
scope:

This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-H-38534.

The complete PIN shall be as shown in the following example:

The device type(s) shall identify the circuit function as follows:

Coupling transformer turns ratio Device type Generic number Circuit function transformer direct 01 BUS-63147 Dual channel, five volt, 4:7 2:5 MIL-STD-1553 transceiver 02 2453 Dual channel, five volt, 1:1:5 1:2.12 MIL-STD-1553 transceiver 03 NHI-1529 Dual channel, five volt, 1.1.5 1:2.12 MIL-STD-1553 transceiver 04 BUS-63148 Dual channel, five volt, 4:7 2:5 MIL-STD-1553 transceiver 1/ 05 CT2521 Dual channel, five volt, 1:1.5 1:2.12 MIL-STD-1553 transceiver 06 FC1553921 Dual channel, five volt, 1:1.5 1:2.12 MIL-STD-1553 transceiver 07 FC1553923 Dual channel, five volt, 4:7 2:5 MIL-STD-1553 transceiver 1/ 08 3453 Dual channel, five volt, 1:1.5 1:2.12 MIL-STD-1553 transceiver 09 FC1553922 Dual channel, five volt, 1:1.5 1:2.12 MIL-STD-1553 transceiver 10 FC1553924 Dual channel, five volt, 4:7 2:5 MIL-STD-1553, transceiver 1/

The case outline(s) shall be as designated in MIL-STD-1835, and as follows:

Outline letter Descriptive designator Terminals Package style X See figure 1 36 Dual-in-line Y See figure 2 36 Flat package U See figure 3 36 Flat package Z See figure 4 36 Dual-in-line

Supply voltage range - - - - - - - - - - - - - - - - - - - - - - - - - −0.3 V dc to +7.0 V dc Logic input voltage range - - - - - - - - - - - - - - - - - - - - - - −0.3 V dc to +5.5 V dc Receiver differential voltage: Device types 01, 02, 04, and 08 - - - - - - - - - - - - - - - - - - 10 Vp−p Device types 03 and 05 - - - - - - - - - - - - - - - - - - - - - - - 40 Vp−p Device types 06, 07, 09, and 10- - - - - - - - - - - - - - - - - - - 20 Vp−p Receiver common-mode voltage: Device types 01, 02, 04, and 08 - - - - - - - - - - - - - - - - - - ±5.0 V dc Device types 03, 05, 06, 07, 09, and 10- - - - - - - - - - - - - - - ±10.0 V dc Driver peak output current - - - - - - - - - - - - - - - - - - - - - - 800 mA Power dissipation (PD): Hottest die (worst case): Device types 0l, 02, 03, 04, 06, 07, 08, 09, and 10- - - - - - - - 320 mW Device type 05 - - - - - - - - - - - - - - - - - - - - - - - - - - 250 mW Total hybrid-standby - - - - - - - - - - - - - - - - - - - - - - - - 495 mW Total hybrid-100% duty cycle: Device types 01, 02, 04, 05, and 08- - - - - - - - - - - - - - - - 3.10 W Device type 03 - - - - - - - - - - - - - - - - - - - - - - - - - - 0.95 W Device types 06, 07, 09, and 10- - - - - - - - - - - - - - - - - - 1.55 W Storage temperature range - - - - - - - - - - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds) - - - - - - - - - - - - - - - +300°C Thermal resistance, junction-to-case (ΘJC): Device types 01, 02, 04, 06, 07, 08, 09, and 10 - - - - - - - - - - 110°C/W (hottest die) Device type 03 - - - - - - - - - - - - - - - - - - - - - - - - - - - 38.6°C/W (hottest die) Device type 05 - - - - - - - - - - - - - - - - - - - - - - - - - - - 60°C/W Thermal resistance, case-to-air (ΘCA) - - - - - - - - - - - - - - - - 20°C/W Junction temperature (TJ) - - - - - - - - - - - - - - - - - - - - - - +175°C

Supply voltage range - - - - - - - - - - - - - - - - - - - - - - - - +4.75 V dc to +5.5 V dc Logic input voltage range - - - - - - - - - - - - - - - - - - - - - - 0.0 V dc to +5.0 V dc Receiver differential voltage: Device types 01, 02, 04, and 08 - - - - - - - - - - - - - - - - - 4.0 Vp−p Device types 03 and 05 - - - - - - - - - - - - - - - - - - - - - - 15.0 Vp−p Device types 06, 07, 09, and 10 - - - - - - - - - - - - - - - - - - 16.0 Vp−p Receiver common-mode voltage: Device types 01, 02, 04, and 08 - - - - - - - - - - - - - - - - - ±2.5 V dc Device types 03 and 05 - - - - - - - - - - - - - - - - - - - - - - ±5.0 V dc Device types 06, 07, 09, and 10 - - - - - - - - - - - - - - - - - - ±10 V dc Driver peak output current - - - - - - - - - - - - - - - - - - - - - 700 mA Serial data rate - - - - - - - - - - - - - - - - - - - - - - - - - - 1.0 MHz maximum Case operating temperature range (TC) - - - - - - - - - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for original equipment design applications and logistic support of existing equipment.

Document History

July 15, 2020
MICROCIRCUIT, HYBRID, DIGITAL, DUAL CHANNEL, DRIVER-RECEIVER
Scope. This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the...
April 28, 2014
MICROCIRCUIT, HYBRID, DIGITAL, DUAL CHANNEL, DRIVER-RECEIVER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
February 16, 2012
MICROCIRCUIT, HYBRID, DIGITAL, DUAL CHANNEL, DRIVER-RECEIVER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
July 14, 2009
MICROCIRCUIT, HYBRID, DIGITAL, DUAL CHANNEL, DRIVER-RECEIVER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
October 24, 2008
MICROCIRCUIT, HYBRID ,DIGITAL, DUAL CHANNEL, DRIVER-RECEIVER
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
March 21, 2008
MICROCIRCUIT, HYBRID ,DIGITAL, DUAL CHANNEL, DRIVER-RECEIVER
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
May 19, 2005
MICROCIRCUIT, HYBRID, DIGITAL, DUAL CHANNEL, DRIVER-RECEIVER
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
December 6, 1995
MICROCIRCUIT, HYBRID, DIGITAL, DUAL CHANNEL, DRIVER-RECEIVER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534. The complete PIN shall be as shown in the following example: The device...
SMD-5962-89522 REV E
January 19, 1994
MICROCIRCUIT, HYBRID, DIGITAL, DUAL CHANNEL, DRIVER-RECEIVER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-H-38534. The complete PIN shall be as shown in the following example: The device...
July 7, 1992
MICROCIRCUIT, HYBRID, DIGITAL, DUAL CHANNEL, DRIVER-RECEIVER
A description is not available for this item.
March 25, 1992
MICROCIRCUIT, HYBRID, DIGITAL, DUAL CHANNEL, DRIVER-RECEIVER
A description is not available for this item.
December 18, 1990
MICROCIRCUIT, HYBRID, DIGITAL, DUAL CHANNEL, DRIVER-RECEIVER
A description is not available for this item.
April 3, 1990
MICROCIRCUIT, HYBRID, DIGITAL, DUAL CHANNEL, DRIVER-RECEIVER
A description is not available for this item.
May 8, 1989
MICROCIRCUIT, HYBRID, DIGITAL, DUAL CHANNEL, DRIVER-RECEIVER
A description is not available for this item.

References

Advertisement