ETSI - EN 300 234
Fixed Radio Systems; Point-to-Point Equipment; High Capacity Digital Radio Systems Carrying 1 x STM-1 Signals and Operating in Frequency Bands with About 30 MHz Channel Spacing and Alternated Arrangements
active, Most Current
| Organization: | ETSI |
| Publication Date: | 1 November 2001 |
| Status: | active |
| Page Count: | 36 |
Document History
EN 300 234
November 1, 2001
Fixed Radio Systems; Point-to-Point Equipment; High Capacity Digital Radio Systems Carrying 1 x STM-1 Signals and Operating in Frequency Bands with About 30 MHz Channel Spacing and Alternated Arrangements
A description is not available for this item.
February 1, 2001
Fixed Radio Systems; Point-to-Point Equipment; High Capacity Digital Radio Systems Carrying 1 x STM-1 Signals and Operating in Frequency Bands with About 30 MHz Channel Spacing and Alternated Arrangements
The present document specifies parameters for high capacity STM-1 digital radio-relay systems designed to operate in defined bands up to 15 GHz. The channel spacing between adjacent cross-polar...
October 1, 2000
Fixed Radio Systems; Point-to-Point Equipment; High Capacity Digital Radio Systems Carrying 1 x STM-1 Signals and Operating in Frequency Bands with About 30 MHz Channel Spacing and Alternated Arrangements
The present document specifies parameters for high capacity STM-1 digital radio-relay systems designed to operate in defined bands up to 15 GHz. The channel spacing between adjacent cross-polar...
October 1, 1998
Transmission and Multiplexing (TM); Digital Radio Relay Systems (DRRS); High Capacity DRRS Carrying 1 x STM-1 Signals and Operating in Frequency Bands with About 30 MHz Channel Spacing and Alternated Arrangements
The present document specifies parameters for digital radio-relay systems with a channel capacity of 1 x Synchronous Transport Module-level 1 (1 x STM-1) designed to operate in defined bands up to 15...
May 1, 1998
Transmission and Multiplexing (TM); Digital Radio Relay Systems (DRRS);High Capacity DRRS Carrying 1 x STM-1 Signals and Operating in Frequency Bands with About 30 MHz Channel Spacing and Alternated Arrangements
Foreword
This draft amendment to ETS 300 234 (1995) has been produced by the Transmission and Multiplexing (TM) Technical Committee of the European Telecommunications Standards Institute (ETSI), and...
January 1, 1995
Transmission and Multiplexing (TM); High Capacity Digital Radio-Relay Systems Carrying 1 x STM-1 Signals and Operating in Frequency Bands with About 30 MHz Channel Spacing and Alternated Arrangements
This European Telecommunication Standard (ETS) specifies parameters for digital radio-relay systems with a channel capacity of 1 x Synchronous Transport Module-level 1 (1 x STM-1) designed to operate...
January 1, 1995
Transmission and Multiplexing (TM); High Capacity Digital Radio-Relay Systems Carrying 1 x STM-1 Signals and Operating in Frequency Bands with About 30 MHz Channel Spacing and Alternated Arrangements
This European Telecommunication Standard (ETS) specifies parameters for digital radio-relay systems with a channel capacity of 1 x Synchronous Transport Module-level 1 (1 x STM-1) designed to operate...
January 1, 1992
Transmission and Multiplexing (TM); High Capacity Digital Radio-Relay Systems Carrying 1 x STM-1 Signals and Operating in Frequency Bands with About 30 MHz Channel Spacing and Alternated Arrangements
This ETS specifies parameters for digital radio-relay systems with a channel capacity of 1 x STM-1 designed to operate in defined bands up to 15 GHz utilizing approximately 30 MHz between adjacent...