DS/EN 61935-1+Corr.
Generic cabling systems - Specification for the testing of balanced communication cabling in accordance with ISO/IEC 11801 - Part 1: Installed cabling
| Organization: | DS |
| Publication Date: | 31 October 2001 |
| Status: | inactive |
| Page Count: | 70 |
| ICS Code (Coaxial cables. Waveguides): | 33.120.10 |
scope:
This part of IEC 61935 specifies reference measurement procedures for cabling parameters and the requirements for field tester accuracy to measure cabling parameters identified in ISO/IEC 11801. References in this standard to ISO/IEC 11801 mean ISO/IEC 11801 or equivalent cabling standards. This standard applies when the cable assemblies are constructed of cables complying with IEC 61156-1, IEC 61156-2, IEC 61156-3 or IEC 61156-4, and of connecting hardware as specified in IEC 60603-7 or IEC 60807-8. In the case where cables and/or connectors do not comply with these standards, then additional test may be required.
Document History