DS/EN 61935-1/A1
Generic cabling systems - Specification for the testing of balanced communication cabling in accordance with EN 50173 - Part 1: Installed cabling
| Organization: | DS |
| Publication Date: | 13 November 2002 |
| Status: | inactive |
| Page Count: | 103 |
| ICS Code (Coaxial cables. Waveguides): | 33.120.10 |
scope:
This International Standard specifies reference measurement procedures for cabling parameters and the requirements for field tester accuracy to measure cabling parameters identified in ISO/IEC 11801. This standard applies when the cable assemblies are constructed of cables complying with IEC 61156-1, IEC 61156-2, IEC 61156-3, IEC 61156-4, IEC 61156-5 and IEC 61156-6, and connecting hardware as specified in IEC 60603-7 or IEC 60807-8. In the case where cables and/or connectors do not comply with these standards then additional test may be required.
Document History