DSF/FPREN 61935-1

Specification for the testing of balanced and coaxial information technology cabling - Part 1: Installed balanced cabling as specified in ISO/IEC 11801 and related standards

pending
Organization: DS
Status: pending
Page Count: 29
scope:

This part of 62153-4-10 details a coaxial method suitable for determining the transfer impedance and/or screening attenuation of feed-throughs and electromagnetic gaskets. The shielded screening attenuation test set-up according to IEC 62153-4-4 (triaxial method) has been modified to take into account the particularities of feed-throughs and gaskets. A wide dynamic and frequency range can be applied to test even super screened feed-throughs and gaskets with normal instrumentation from low frequencies up to the limit of defined transversal waves in the coaxial circuits at approximately 4 GHz.

Document History

February 1, 2010
Specification for the testing of balanced and coaxial information technology cabling - Part 1: Installed balanced cabling as specified in the standards series EN 50173
IEC 61935-1:2009(E) specifies reference measurement procedures for cabling parameters and the requirements for field tester accuracy to measure cabling parameters identified in ISO/IEC 11801....
January 10, 2006
Testing of balanced communication cabling in accordance with standards series EN 50173 - Part 1: Installed cabling
specifies reference measurement procedures for cabling parameters and the requirements for field tester accuracy to measure cabling parameters identified in ISO/IEC 11801. References in this standard...
November 13, 2002
Generic cabling systems - Specification for the testing of balanced communication cabling in accordance with EN 50173 - Part 1: Installed cabling
This International Standard specifies reference measurement procedures for cabling parameters and the requirements for field tester accuracy to measure cabling parameters identified in ISO/IEC 11801....
October 31, 2001
Generic cabling systems - Specification for the testing of balanced communication cabling in accordance with ISO/IEC 11801 - Part 1: Installed cabling
This part of IEC 61935 specifies reference measurement procedures for cabling parameters and the requirements for field tester accuracy to measure cabling parameters identified in ISO/IEC 11801....
DSF/FPREN 61935-1
Specification for the testing of balanced and coaxial information technology cabling - Part 1: Installed balanced cabling as specified in ISO/IEC 11801 and related standards
This part of 62153-4-10 details a coaxial method suitable for determining the transfer impedance and/or screening attenuation of feed-throughs and electromagnetic gaskets. The shielded screening...
Testing of balanced communication cabling in accordance with ISO/IEC 11801 -- Part 1: Installed cabling
A description is not available for this item.
Specification for the testing of balanced and coaxial information technology cabling -- Part 1: Installed balanced cabling as specified in ISO/IEC 11801 and related standards
This part of IEC 61935 specifies reference measurement procedures for cabling parameters and the requirements for field tester accuracy to measure cabling parameters identified in ISO/IEC 11801....
Advertisement