BSI - BS TA 46
Specification for bar and section for machining of titanium-aluminium-molybdenum-tin-silicon alloy (tensile strength 1050-1220 N/mmu2) (limiting ruling section over 25 mm up to and including 100 mm)
inactive
Buy Now
| Organization: | BSI |
| Publication Date: | 2 February 1973 |
| Status: | inactive |
| Page Count: | 8 |
| ICS Code (Titanium): | 49.025.30 |
Document History
November 30, 2009
Specification for bar and section for machining of titanium-aluminium-molybdenum-tin-silicon alloy (Tensile strength 1 050–1 220 MPa) (Limiting ruling section over 25 mm up to and including 100 mm)
A description is not available for this item.
BS TA 46
February 2, 1973
Specification for bar and section for machining of titanium-aluminium-molybdenum-tin-silicon alloy (tensile strength 1050-1220 N/mmu2) (limiting ruling section over 25 mm up to and including 100 mm)
A description is not available for this item.