FORD - WSD-M2D379-A2

THERMOPLASTIC ELASTOMER (TEO) POLYOLEFIN, EPDM RUBBER MODIFIED MODERATE HEAT RESISTANT 69 DUROMETER A HARDNESS, INTERIOR

inactive
Organization: FORD
Publication Date: 5 March 2001
Status: inactive
Page Count: 6
scope:

1. SCOPE

The materials defined by these specifications are colored and U. V. stabilized thermoplastic elastomers (TEO) for interior use of nominal instantaneous Durometer. A hardnesses ranging from 60 to 83 having good long term resistance to heat at temperatures up to 125 °C. Being thermoplastic, the material will soften and creep at temperatures exceeding 165 °C.

Document History

October 28, 2020
THERMOPLASTIC ELASTOMER (TEO) POLYOLEFIN, EPDM RUBBER MODIFIED MODERATE HEAT RESISTANT 69 DUROMETER A HARDNESS, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are colored and U.V. stabilized thermoplastic elastomers (TEO) for interior use of nominal instantaneous Durometer. A hardnesses ranging from 60 to 83...
August 10, 2001
THERMOPLASTIC ELASTOMER (TEO) POLYOLEFIN, EPDM RUBBER MODIFIED MODERATE HEAT RESISTANT 69 DUROMETER A HARDNESS, INTERIOR
1. SCOPE The materials defined by these specifications are colored and U. V. stabilized thermoplastic elastomers (TEO) for interior use of nominal instantaneous Durometer. A hardnesses ranging from...
WSD-M2D379-A2
March 5, 2001
THERMOPLASTIC ELASTOMER (TEO) POLYOLEFIN, EPDM RUBBER MODIFIED MODERATE HEAT RESISTANT 69 DUROMETER A HARDNESS, INTERIOR
1. SCOPE The materials defined by these specifications are colored and U. V. stabilized thermoplastic elastomers (TEO) for interior use of nominal instantaneous Durometer. A hardnesses ranging from...
May 11, 1992
THERMOPLASTIC ELASTOMER (TEO) POLYOLEFIN, EPDM RUBBER MODIFIED, MODERATE HEAT RESISTANT, 69 DUROMETER A HARDNESS, INTERIOR
1. SCOPE: The materials defined by these specifications are coloured and U. V. stabilised thermoplastic elastomers (TEO) for interior use of nominal instantaneous Durometer A hardnesses ranging from...

References

Advertisement