FORD - WSD-M2D379-A2
THERMOPLASTIC ELASTOMER (TEO) POLYOLEFIN, EPDM RUBBER MODIFIED, MODERATE HEAT RESISTANT, 69 DUROMETER A HARDNESS, INTERIOR
inactive
| Organization: | FORD |
| Publication Date: | 11 May 1992 |
| Status: | inactive |
| Page Count: | 6 |
scope:
1. SCOPE:
The materials defined by these specifications are coloured and U. V. stabilised thermoplastic elastomers (TEO) for interior use of nominal instantaneous Durometer A hardnesses ranging from 60 to 83 having good long term resistance to heat at temperatures up to 125 C. Being thermoplastic, the material will soften and creep at temperatures exceeding 165 C.
Document History
October 28, 2020
THERMOPLASTIC ELASTOMER (TEO) POLYOLEFIN, EPDM RUBBER MODIFIED MODERATE HEAT RESISTANT 69 DUROMETER A HARDNESS, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are colored and U.V. stabilized thermoplastic elastomers (TEO) for interior use of nominal instantaneous Durometer. A hardnesses ranging from 60 to 83...
August 10, 2001
THERMOPLASTIC ELASTOMER (TEO) POLYOLEFIN, EPDM RUBBER MODIFIED MODERATE HEAT RESISTANT 69 DUROMETER A HARDNESS, INTERIOR
1. SCOPE The materials defined by these specifications are colored and U. V. stabilized thermoplastic elastomers (TEO) for interior use of nominal instantaneous Durometer. A hardnesses ranging from...
March 5, 2001
THERMOPLASTIC ELASTOMER (TEO) POLYOLEFIN, EPDM RUBBER MODIFIED MODERATE HEAT RESISTANT 69 DUROMETER A HARDNESS, INTERIOR
1. SCOPE The materials defined by these specifications are colored and U. V. stabilized thermoplastic elastomers (TEO) for interior use of nominal instantaneous Durometer. A hardnesses ranging from...
WSD-M2D379-A2
May 11, 1992
THERMOPLASTIC ELASTOMER (TEO) POLYOLEFIN, EPDM RUBBER MODIFIED, MODERATE HEAT RESISTANT, 69 DUROMETER A HARDNESS, INTERIOR
1. SCOPE: The materials defined by these specifications are coloured and U. V. stabilised thermoplastic elastomers (TEO) for interior use of nominal instantaneous Durometer A hardnesses ranging from...