FORD WSD-M2D379-A2
THERMOPLASTIC ELASTOMER (TEO) POLYOLEFIN, EPDM RUBBER MODIFIED MODERATE HEAT RESISTANT 69 DUROMETER A HARDNESS, INTERIOR
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 10 August 2001 |
| Status: | inactive |
| Page Count: | 6 |
scope:
1. SCOPE
The materials defined by these specifications are colored and U. V. stabilized thermoplastic elastomers (TEO) for interior use of nominal instantaneous Durometer. A hardnesses ranging from 60 to 83 having good long term resistance to heat at temperatures up to 125 °C. Being thermoplastic, the material will soften and creep at temperatures exceeding 165 °C.
Document History
October 28, 2020
THERMOPLASTIC ELASTOMER (TEO) POLYOLEFIN, EPDM RUBBER MODIFIED MODERATE HEAT RESISTANT 69 DUROMETER A HARDNESS, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are colored and U.V. stabilized thermoplastic elastomers (TEO) for interior use of nominal instantaneous Durometer. A hardnesses ranging from 60 to 83...
FORD WSD-M2D379-A2
August 10, 2001
THERMOPLASTIC ELASTOMER (TEO) POLYOLEFIN, EPDM RUBBER MODIFIED MODERATE HEAT RESISTANT 69 DUROMETER A HARDNESS, INTERIOR
1. SCOPE The materials defined by these specifications are colored and U. V. stabilized thermoplastic elastomers (TEO) for interior use of nominal instantaneous Durometer. A hardnesses ranging from...
March 5, 2001
THERMOPLASTIC ELASTOMER (TEO) POLYOLEFIN, EPDM RUBBER MODIFIED MODERATE HEAT RESISTANT 69 DUROMETER A HARDNESS, INTERIOR
1. SCOPE The materials defined by these specifications are colored and U. V. stabilized thermoplastic elastomers (TEO) for interior use of nominal instantaneous Durometer. A hardnesses ranging from...
May 11, 1992
THERMOPLASTIC ELASTOMER (TEO) POLYOLEFIN, EPDM RUBBER MODIFIED, MODERATE HEAT RESISTANT, 69 DUROMETER A HARDNESS, INTERIOR
1. SCOPE: The materials defined by these specifications are coloured and U. V. stabilised thermoplastic elastomers (TEO) for interior use of nominal instantaneous Durometer A hardnesses ranging from...