DLA - DESC-DWG-85007

RELAY, SOLID STATE, HERMETICALLY SEALED, OPTICALLY ISOLATED, 560 MILLIAMPERE, 60 V DC, SPST (N.O.), CMOS INPUT

inactive
Organization: DLA
Publication Date: 13 September 1985
Status: inactive
Page Count: 8

Document History

RELAY, SOLID STATE, HERMETICALLY SEALED, OPTICALLY ISOLATED, 560 MILLIAMPERE, 60 V DC, SPST (N.O.), CMOS INPUT
A description is not available for this item.
September 18, 1995
RELAY, SOLID STATE, HERMETICALLY SEALED, OPTICALLY ISOLATED, 560 MILLIAMPERE, 60 V DC, SPST (N.O.), CMOS INPUT
Relays conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for O.E.M....
November 13, 1992
RELAY, SOLID STATE, HERMETICALLY SEALED, OPTICALLY ISOLATED, 560 MILLIAMPERE, 60 V DC, SPST (N.O.), CMOS INPUT
Relays conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for O.E.M....
August 24, 1987
RELAY, SOLID STATE, HERMETICALLY SEALED, OPTICALLY ISOLATED, 560 MILLIAMPERE, 60 V DC, SPST (N.O.), CMOS INPUT
A description is not available for this item.
DESC-DWG-85007
September 13, 1985
RELAY, SOLID STATE, HERMETICALLY SEALED, OPTICALLY ISOLATED, 560 MILLIAMPERE, 60 V DC, SPST (N.O.), CMOS INPUT
A description is not available for this item.
Advertisement