DLA - DESC-DWG-85007 REV A

RELAY, SOLID STATE, HERMETICALLY SEALED, OPTICALLY ISOLATED, 560 MILLIAMPERE, 60 V DC, SPST (N.O.), CMOS INPUT

inactive
Organization: DLA
Publication Date: 24 August 1987
Status: inactive
Page Count: 8

Document History

RELAY, SOLID STATE, HERMETICALLY SEALED, OPTICALLY ISOLATED, 560 MILLIAMPERE, 60 V DC, SPST (N.O.), CMOS INPUT
A description is not available for this item.
September 18, 1995
RELAY, SOLID STATE, HERMETICALLY SEALED, OPTICALLY ISOLATED, 560 MILLIAMPERE, 60 V DC, SPST (N.O.), CMOS INPUT
Relays conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for O.E.M....
November 13, 1992
RELAY, SOLID STATE, HERMETICALLY SEALED, OPTICALLY ISOLATED, 560 MILLIAMPERE, 60 V DC, SPST (N.O.), CMOS INPUT
Relays conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for O.E.M....
DESC-DWG-85007 REV A
August 24, 1987
RELAY, SOLID STATE, HERMETICALLY SEALED, OPTICALLY ISOLATED, 560 MILLIAMPERE, 60 V DC, SPST (N.O.), CMOS INPUT
A description is not available for this item.
September 13, 1985
RELAY, SOLID STATE, HERMETICALLY SEALED, OPTICALLY ISOLATED, 560 MILLIAMPERE, 60 V DC, SPST (N.O.), CMOS INPUT
A description is not available for this item.
Advertisement