DLA - DSCC-DWG-85007 REV D CANC NOTICE
RELAY, SOLID STATE, HERMETICALLY SEALED, OPTICALLY ISOLATED, 560 MILLIAMPERE, 60 V DC, SPST (N.O.), CMOS INPUT
inactive, Most Current
| Organization: | DLA |
| Publication Date: | 3 April 2000 |
| Status: | inactive |
| Page Count: | 1 |
Document History
DSCC-DWG-85007 REV D CANC NOTICE
April 3, 2000
RELAY, SOLID STATE, HERMETICALLY SEALED, OPTICALLY ISOLATED, 560 MILLIAMPERE, 60 V DC, SPST (N.O.), CMOS INPUT
A description is not available for this item.
September 18, 1995
RELAY, SOLID STATE, HERMETICALLY SEALED, OPTICALLY ISOLATED, 560 MILLIAMPERE, 60 V DC, SPST (N.O.), CMOS INPUT
Relays conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for O.E.M....
November 13, 1992
RELAY, SOLID STATE, HERMETICALLY SEALED, OPTICALLY ISOLATED, 560 MILLIAMPERE, 60 V DC, SPST (N.O.), CMOS INPUT
Relays conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for O.E.M....
August 24, 1987
RELAY, SOLID STATE, HERMETICALLY SEALED, OPTICALLY ISOLATED, 560 MILLIAMPERE, 60 V DC, SPST (N.O.), CMOS INPUT
A description is not available for this item.
September 13, 1985
RELAY, SOLID STATE, HERMETICALLY SEALED, OPTICALLY ISOLATED, 560 MILLIAMPERE, 60 V DC, SPST (N.O.), CMOS INPUT
A description is not available for this item.