DLA - SMD-5962-91673 REV A

MICROCIRCUIT, LINEAR, 12-VOLT, POSITIVE, FIXED, STEP DOWN VOLTAGE REGULATOR, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 6 July 2000
Status: inactive
Page Count: 15
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

December 21, 2004
MICROCIRCUIT, LINEAR, 12-VOLT, POSITIVE, FIXED, STEP DOWN VOLTAGE REGULATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
SMD-5962-91673 REV A
July 6, 2000
MICROCIRCUIT, LINEAR, 12-VOLT, POSITIVE, FIXED, STEP DOWN VOLTAGE REGULATOR, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Microcircuits covered by...
June 8, 1995
MICROCIRCUIT, LINEAR, 12-VOLT, POSITIVE, FIXED, STEP DOWN VOLTAGE REGULATOR, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...

References

Advertisement