DLA - SMD-5962-91673 REV B

MICROCIRCUIT, LINEAR, 12-VOLT, POSITIVE, FIXED, STEP DOWN VOLTAGE REGULATOR, MONOLITHIC SILICON

active, Most Current
Organization: DLA
Publication Date: 21 December 2004
Status: active
Page Count: 15
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

SMD-5962-91673 REV B
December 21, 2004
MICROCIRCUIT, LINEAR, 12-VOLT, POSITIVE, FIXED, STEP DOWN VOLTAGE REGULATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
July 6, 2000
MICROCIRCUIT, LINEAR, 12-VOLT, POSITIVE, FIXED, STEP DOWN VOLTAGE REGULATOR, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Microcircuits covered by...
June 8, 1995
MICROCIRCUIT, LINEAR, 12-VOLT, POSITIVE, FIXED, STEP DOWN VOLTAGE REGULATOR, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...

References

Advertisement