JSA - JIS G 3128
High Yield Strength Steel Plates for Welded Structure
inactive
Buy Now
| Organization: | JSA |
| Publication Date: | 1 January 1987 |
| Status: | inactive |
| Page Count: | 16 |
Document History
September 21, 2021
High yield strength steel plates for welded structure
This Standard specifies requirements for the hot-rolled steel plates of 780 N/mm2 in tensile strength and 685 N/mm2 in proof stress with excellent weldability (hereafter referred to as steel plates)...
October 20, 2009
High Yield Strength Steel Plates for Welded Structure
This Standard specifies the hot-rolled steel plates of 780 N/mm2 in tensile strength and 685 N/mm2 in proof stress with excellent weldability (hereafter referred to as "steel plates"). used for...
January 20, 1999
High Yield Strength Steel Plates for Welded Structure
A description is not available for this item.
JIS G 3128
January 1, 1987
High Yield Strength Steel Plates for Welded Structure
A description is not available for this item.