JSA - JIS G 3128

High Yield Strength Steel Plates for Welded Structure

inactive
Buy Now
Organization: JSA
Publication Date: 20 January 1999
Status: inactive
Page Count: 29
ICS Code (Flat steel products and semi-products): 77.140.50
ICS Code (Steels for pressure purposes): 77.140.30

Document History

September 21, 2021
High yield strength steel plates for welded structure
This Standard specifies requirements for the hot-rolled steel plates of 780 N/mm2 in tensile strength and 685 N/mm2 in proof stress with excellent weldability (hereafter referred to as steel plates)...
October 20, 2009
High Yield Strength Steel Plates for Welded Structure
This Standard specifies the hot-rolled steel plates of 780 N/mm2 in tensile strength and 685 N/mm2 in proof stress with excellent weldability (hereafter referred to as "steel plates"). used for...
JIS G 3128
January 20, 1999
High Yield Strength Steel Plates for Welded Structure
A description is not available for this item.
January 1, 1987
High Yield Strength Steel Plates for Welded Structure
A description is not available for this item.

References

Advertisement