JSA - JIS G 3128
High Yield Strength Steel Plates for Welded Structure
| Organization: | JSA |
| Publication Date: | 20 October 2009 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Flat steel products and semi-products): | 77.140.50 |
| ICS Code (Welding, brazing and soldering in general): | 25.160.01 |
scope:
This Standard specifies the hot-rolled steel plates of 780 N/mm2 in tensile strength and 685 N/mm2 in proof stress with excellent weldability (hereafter referred to as "steel plates"). used for bridge, pressure vessels, high pressure equipment and other structures.
NOTE : The International Standards corresponding to this Standard and the symbol of degree of correspondence are as follows:
IS0 4950-1 : 1995 High yield strength flat steel products-Part 1: General requirements
IS0 4950-2 : 1995 High yield strength flat steel products-Part 2: Products supplied in the normalized or controlled rolled condition
IS0 4950-3 : 1995 High yield strength flat steel products-Part 3: Products supplied in the heat-treated (quenched + tempered) condition (Overall evaluation: MOD)
The symbols which denote the degree of correspondence in the contents between the relevant International Standards and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21.
Document History