DS/EN 300197 V1.2.1
Transmission and Multiplexing (TM) - Digital Radio Relay Systems (DRRS) - Parameters for DRRS for the transmission of digital signals and analogue video signals operating at 38 GHz
| Organization: | DS |
| Publication Date: | 28 May 1998 |
| Status: | inactive |
| ICS Code (Radio relay and fixed satellite communications systems): | 33.060.30 |
scope:
The present document specifies the minimum performance parameters for terrestrial digital and analogue fixed service radio communications equipments operating in the 38 GHz frequency band and incorporates, where necessary, changes made in Amendment 1 (1994) and contains a complete revision in the areas of: - Electromagnetic Compatibiltiy (EMC) standardization (i.e. ETS 300 385 [11] and ETS 300 339 [10] where applicable); - emissions and immunity at antenna port standardization activity (under study in TM4), new revised ITU-R Recommendation SM.329-7 [20] and the forthcoming CEPTrecommendation on spurious emissions; - conformance test standardization activity of test methods and test reports (i.e. EN 301 126-1 [2]).
Document History