DS/EN 300197 V1.5.1
Fixed Radio Systems; Point-to-point equipment; Parameters for radio systems for the transmission ofdigital signals operating at 32 GHz and 38 GHz
| Organization: | DS |
| Publication Date: | 15 January 2002 |
| Status: | inactive |
| ICS Code (Receiving and transmitting equipment): | 33.060.20 |
scope:
The present document specifies the minimum performance parameters for terrestrial digital fixed service radio communications equipment operating in the 32 GHz and 38 GHz frequency. For spectrum efficiency class 5 for STM-1 capacity for 28 MHz Adjacent Channel Alternate-Polarizati
Document History