DLA - SMD-5962-90989

MICROCIRCUIT, MEMORY, DIGITAL, CMOS UV ERASABLE PROGRAMMABLE LOGIC ARRAY, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 1 March 1994
Status: inactive
Page Count: 18
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and space application (device class V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device class M RHA marked devices shall meet the MIL-I-38535 appendix A specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number 1/ Circuit function tPD 01 Asynchronous EPLD 35 ns 02 Asynchronous EPLD 25 ns 03 Asynchronous EPLD 20 ns

The device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 Q or V Certification and qualification to MIL-I-38535

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style L GDIP3-T24 or CDIP4-T24 24 Dual-in-line 2/ 3 CQCC1-N28 28 Square leadless chip carrier 2/

The lead finish shall be as specified in MIL-STD-883 (see 3.1 herein) for class M or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Supply voltage to ground potential - - - - - - - −0.5 V dc to +7.0 V dc DC voltage applied to outputs in high Z state - −0.5 V dc to +7.0 V dc DC input voltage - - - - - - - - - - - - - - - - −3.0 V dc to +7.0 V dc Maximum power dissipation (PD) 4/ - - - - 1.0 W Lead temperature (soldering, 10 seconds) - - - - +260°C Thermal resistance, junction-to-case (θJC): - - See MIL-STD-1835 Junction temperature (TJ) - - - - - - - - - - - +175°C Storage temperature range - - - - - - - - - - - −65°C to +150°C Temperature under bias - - - - - - - - - - - - - −55°C to +125°C Output current into outputs (low) - - - - - - - −16 mA Data retention - - - - - - - - - - - - - - - - - 10 years (minimum) Endurance - - - - - - - - - - - - - - - - - - - 25 erase/write cycles (minimum)

Supply voltage (VCC) - - - - - - - - - - - - - - +4.5 V dc to +5.5 V dc Ground voltage (GND) - - - - - - - - - - - - - - 0 V dc Input high voltage (VIH) - - - - - - - - - - - - 2.0 V dc minimum Input low voltage (VIL) - - - - - - - - - - - - 0.8 V dc maximum Case operating temperature range (TC) - - - - - −55°C to +125°C

Fault coverage measurement of manufacturing logic tests (MIL-STD-883, test method 5012) . . . . . . . . . . . . 5/ percent

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

February 5, 2020
MICROCIRCUIT, DIGITAL, CMOS UV ERASABLE PROGRAMMABLE LOGIC ARRAY, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead...
August 5, 2014
MICROCIRCUIT, DIGITAL, CMOS UV ERASABLE PROGRAMMABLE LOGIC ARRAY, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (devices class Q and M) and space application (device class V). A choice of case outlines and lead finishes...
June 20, 2006
MICROCIRCUIT, MEMORY, DIGITAL, CMOS UV ERASABLE PROGRAMMABLE LOGIC ARRAY, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
SMD-5962-90989
March 1, 1994
MICROCIRCUIT, MEMORY, DIGITAL, CMOS UV ERASABLE PROGRAMMABLE LOGIC ARRAY, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...

References

Advertisement