DOD - SMD 5962-90989

MICROCIRCUIT, DIGITAL, CMOS UV ERASABLE PROGRAMMABLE LOGIC ARRAY, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 5 August 2014
Status: inactive
Page Count: 19
scope:

This drawing documents two product assurance class levels consisting of high reliability (devices class Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

February 5, 2020
MICROCIRCUIT, DIGITAL, CMOS UV ERASABLE PROGRAMMABLE LOGIC ARRAY, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead...
SMD 5962-90989
August 5, 2014
MICROCIRCUIT, DIGITAL, CMOS UV ERASABLE PROGRAMMABLE LOGIC ARRAY, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (devices class Q and M) and space application (device class V). A choice of case outlines and lead finishes...
June 20, 2006
MICROCIRCUIT, MEMORY, DIGITAL, CMOS UV ERASABLE PROGRAMMABLE LOGIC ARRAY, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
March 1, 1994
MICROCIRCUIT, MEMORY, DIGITAL, CMOS UV ERASABLE PROGRAMMABLE LOGIC ARRAY, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...

References

Advertisement