BSI - PREN 3646-004
Aerospace Series Connectors, Electrical, Circular, Bayonet Coupling - Operating Temperature 175 Degrees C or 200 Degrees C Continuous Duty PArt 004: Jam-Nut Mounted Round Flange Sealed Receptacle
inactive
Buy Now
| Organization: | BSI |
| Publication Date: | 1 May 1996 |
| Status: | inactive |
| Page Count: | 9 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
Document History
July 1, 2014
Aerospace series Connectors, electrical, circular, bayonet coupling, operating temperature 175 °C or 200 °C continuous Part 004: Receptacle, jam-nut mounting Product standard
This Standard defines the characteristics of the jam-nut mounted receptacles of the family of bayonet coupling circular connectors, intended for use in an operating temperature range of – 65 °C to...
November 1, 2001
Aerospace Series Connectors, Electrical, Circular, Bayonet Coupling - Operating Temperature 175 Degrees Celsius or 200 Degrees Celsius Continuous Part 004: Receptacle, Jam-Nut Mounting Product Standard
A description is not available for this item.
PREN 3646-004
May 1, 1996
Aerospace Series Connectors, Electrical, Circular, Bayonet Coupling - Operating Temperature 175 Degrees C or 200 Degrees C Continuous Duty PArt 004: Jam-Nut Mounted Round Flange Sealed Receptacle
A description is not available for this item.