ASD-STAN - PREN 3646-004

Aerospace Series Connectors, Electrical, Circular, Bayonet Coupling - Operating Temperature 175 Degrees Celsius or 200 Degrees Celsius Continuous Part 004: Receptacle, Jam-Nut Mounting Product Standard

inactive
Organization: ASD-STAN
Publication Date: 1 November 2001
Status: inactive
Page Count: 7
ICS Code (Aerospace electric equipment and systems): 49.060

Document History

July 1, 2014
Aerospace series Connectors, electrical, circular, bayonet coupling, operating temperature 175 °C or 200 °C continuous Part 004: Receptacle, jam-nut mounting Product standard
This Standard defines the characteristics of the jam-nut mounted receptacles of the family of bayonet coupling circular connectors, intended for use in an operating temperature range of – 65 °C to...
PREN 3646-004
November 1, 2001
Aerospace Series Connectors, Electrical, Circular, Bayonet Coupling - Operating Temperature 175 Degrees Celsius or 200 Degrees Celsius Continuous Part 004: Receptacle, Jam-Nut Mounting Product Standard
A description is not available for this item.
May 1, 1996
Aerospace Series Connectors, Electrical, Circular, Bayonet Coupling - Operating Temperature 175 Degrees C or 200 Degrees C Continuous Duty PArt 004: Jam-Nut Mounted Round Flange Sealed Receptacle
A description is not available for this item.
Advertisement