ASD-STAN PREN 3646-004

Aerospace series Connectors, electrical, circular, bayonet coupling, operating temperature 175 °C or 200 °C continuous Part 004: Receptacle, jam-nut mounting Product standard

active, Most Current
Buy Now
Organization: ASD-STAN
Publication Date: 1 July 2014
Status: active
Page Count: 8
scope:

This Standard defines the characteristics of the jam-nut mounted receptacles of the family of bayonet coupling circular connectors, intended for use in an operating temperature range of - 65 °C to 175 °C or 200 °C continuous.

It applies to models defined in Table 4.

For contact, filler plugs and rear accessories associated with this receptacle see EN 3646-002. For plugs and protective covers see EN 3646-008 and EN 3646-009 respectively.

Document History

ASD-STAN PREN 3646-004
July 1, 2014
Aerospace series Connectors, electrical, circular, bayonet coupling, operating temperature 175 °C or 200 °C continuous Part 004: Receptacle, jam-nut mounting Product standard
This Standard defines the characteristics of the jam-nut mounted receptacles of the family of bayonet coupling circular connectors, intended for use in an operating temperature range of – 65 °C to...
November 1, 2001
Aerospace Series Connectors, Electrical, Circular, Bayonet Coupling - Operating Temperature 175 Degrees Celsius or 200 Degrees Celsius Continuous Part 004: Receptacle, Jam-Nut Mounting Product Standard
A description is not available for this item.
May 1, 1996
Aerospace Series Connectors, Electrical, Circular, Bayonet Coupling - Operating Temperature 175 Degrees C or 200 Degrees C Continuous Duty PArt 004: Jam-Nut Mounted Round Flange Sealed Receptacle
A description is not available for this item.

References

Advertisement