NPFC - DOD-G-24508
GREASE, HIGH PERFORMANCE, MULTIPURPOSE (METRIC)
inactive
Buy Now
| Organization: | NPFC |
| Publication Date: | 12 March 1987 |
| Status: | inactive |
| Page Count: | 12 |
Document History
December 21, 2020
GREASE, HIGH PERFORMANCE, MULTIPURPOSE
The grease covered by this specification is intended for multipurpose use and use in grease-lubricated ball and roller bearings operating continuously in a temperature range of -29 and 149 °C (-20...
September 23, 1998
GREASE, HIGH PERFORMANCE, MULTIPURPOSE (METRIC)
A description is not available for this item.
DOD-G-24508
March 12, 1987
GREASE, HIGH PERFORMANCE, MULTIPURPOSE (METRIC)
A description is not available for this item.
September 18, 1986
GREASE, HIGH PERFORMANCE, MULTIPURPOSE (METRIC)
A description is not available for this item.
October 15, 1982
GREASE, HIGH PERFORMANCE, MULTIPURPOSE (METRIC)
A description is not available for this item.
May 6, 1977
GREASE, HIGH PERFORMANCE, MULTIPURPOSE (METRIC)
This application covers one grade of grease for multi-purpose use and use in grease lubricated ball and roller bearing operating continuously at temperatures up to 149° Calsius (C) (300° Fahrenheit...
November 25, 1974
GREASE, HIGH PERFORMANCE, MULTIPURPOSE (METRIC)
This specification covers on egrade of grease for use in grease lubricated ball and roller bearings operating at a continuous temperature up to 200° fahrenhelt (F) (93° celsius (C)) and for moderate...