NPFC - DOD-G-24508

GREASE, HIGH PERFORMANCE, MULTIPURPOSE (METRIC)

inactive
Buy Now
Organization: NPFC
Publication Date: 6 May 1977
Status: inactive
Page Count: 17
scope:

This application covers one grade of grease for multi-purpose use and use in grease lubricated ball and roller bearing operating continuously at temperatures up to 149° Calsius (C) (300° Fahrenheit (F)) and intermittently up to 177°C (350°C F) for periods up to 4 hours in any 24-hour period.

intended Use:

The grease covered by this specification is intended for multi-purpose use and use in grease-lubricated ball and roller bearings operating at a continuous temperature up to 149°C (300°F) and up to... View More

Document History

December 21, 2020
GREASE, HIGH PERFORMANCE, MULTIPURPOSE
The grease covered by this specification is intended for multipurpose use and use in grease-lubricated ball and roller bearings operating continuously in a temperature range of -29 and 149 °C (-20...
September 23, 1998
GREASE, HIGH PERFORMANCE, MULTIPURPOSE (METRIC)
A description is not available for this item.
March 12, 1987
GREASE, HIGH PERFORMANCE, MULTIPURPOSE (METRIC)
A description is not available for this item.
September 18, 1986
GREASE, HIGH PERFORMANCE, MULTIPURPOSE (METRIC)
A description is not available for this item.
October 15, 1982
GREASE, HIGH PERFORMANCE, MULTIPURPOSE (METRIC)
A description is not available for this item.
DOD-G-24508
May 6, 1977
GREASE, HIGH PERFORMANCE, MULTIPURPOSE (METRIC)
This application covers one grade of grease for multi-purpose use and use in grease lubricated ball and roller bearing operating continuously at temperatures up to 149° Calsius (C) (300° Fahrenheit...
November 25, 1974
GREASE, HIGH PERFORMANCE, MULTIPURPOSE (METRIC)
This specification covers on egrade of grease for use in grease lubricated ball and roller bearings operating at a continuous temperature up to 200° fahrenhelt (F) (93° celsius (C)) and for moderate...

References

Advertisement