NAVY - MIL-G-24508

GREASE, HIGH PERFORMANCE, MULTIPURPOSE (METRIC)

inactive
Organization: NAVY
Publication Date: 25 November 1974
Status: inactive
Page Count: 14
scope:

This specification covers on egrade of grease for use in grease lubricated ball and roller bearings operating at a continuous temperature up to 200° fahrenhelt (F) (93° celsius (C)) and for moderate periods up to 250°F (121°C).

intended Use:

The grease covered by this specification is intended for use in grease-lubricated bm and roller bearings operating at a continugus temperature up to 200°F (93°C) and for moderate periods up to... View More

Document History

December 21, 2020
GREASE, HIGH PERFORMANCE, MULTIPURPOSE
The grease covered by this specification is intended for multipurpose use and use in grease-lubricated ball and roller bearings operating continuously in a temperature range of -29 and 149 °C (-20...
September 23, 1998
GREASE, HIGH PERFORMANCE, MULTIPURPOSE (METRIC)
A description is not available for this item.
March 12, 1987
GREASE, HIGH PERFORMANCE, MULTIPURPOSE (METRIC)
A description is not available for this item.
September 18, 1986
GREASE, HIGH PERFORMANCE, MULTIPURPOSE (METRIC)
A description is not available for this item.
October 15, 1982
GREASE, HIGH PERFORMANCE, MULTIPURPOSE (METRIC)
A description is not available for this item.
May 6, 1977
GREASE, HIGH PERFORMANCE, MULTIPURPOSE (METRIC)
This application covers one grade of grease for multi-purpose use and use in grease lubricated ball and roller bearing operating continuously at temperatures up to 149° Calsius (C) (300° Fahrenheit...
MIL-G-24508
November 25, 1974
GREASE, HIGH PERFORMANCE, MULTIPURPOSE (METRIC)
This specification covers on egrade of grease for use in grease lubricated ball and roller bearings operating at a continuous temperature up to 200° fahrenhelt (F) (93° celsius (C)) and for moderate...

References

Advertisement