DLA - SMD-5962-90564 REV B
MICROCIRCUIT, DIGITAL, CHMOS, SINGLE-CHIP, 8-BIT MICROCONTROLLER WITH 16K BYTES OF EPROM PROGRAM MEMORY, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 19 April 1993 |
| Status: | inactive |
| Page Count: | 27 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete PIN shall be as shown in the following example:
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 87C51FB-12 High performance CHMOS single-chip 8-bit microcontroller 02 87C51FB-16 High performance CHMOS single-chip 8-bit microcontroller 03 87C654 High performance CHMOS single-chip 8-bit microcontroller 04 87C654-16 High performance CHMOS single-chip 8-bit microcontroller
The case outline(s) shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline M C-J1 (44-terminal, .695" × .695" × .190"), ceramic chip carrier, "J" leaded package 1/ T See figure 1, (44-terminal, .670" × .670" × .170"), ceramic chip carrier, "J" leaded package) 1/ U C-5 (44-terminal, .662" × .662" × .120"), square chip carrier package 1/ X D-5 (40-lead, 2.096" × .620" × .225"), dual-in-line package 1/ Z See figure 2 (44-terminal, .748" × .748" × .170"), ceramic chip carrier, gull wing leaded package 1/
Storage temperature range - - - - - - - - - - - - - - - −65°C to +150°C Voltage on [E bar][A bar]/VPP pin to VSS range- - - - - - - - - - - 0 V to +13.0 V Voltage on any other pin to VSS range - - - - - - - - - −0.5 V to +6.5 V Maximum IOL per I/O pin - - - - - - - - - - - - - - - - 15 mA Power dissipation (PD)- - - - - - - - - - - - - - - - - 1.5 W 2/ lead temperature (soldering, 10 seconds)- - - - - - - - +265°C Thermal resistance, junction-to-case (ΘJC): Cases M, U and X- - - - - - - - - - - - - - - - - - - See MIL-M-38510, appendix C Cases T and Z - - - - - - - - - - - - - - - - - - - - 14°C/W Data retention- - - - - - - - - - - - - - - - - - - - - 10 years
Case operating temperature range (TC)- - - - - - - - - - −55°C to +125°C 3/ Supply voltage (VCC) - - - - - - - - - - - - - - - - - - 5.0 V ±10 percent
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist end qualified military devices that will perform the required function are not available for... View More
Document History